Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2980830
2980830
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 12-300V
Manufacturer:
Phoenix Contact
Datasheet:
2980830 Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2980830 vs 2980872
Part No
2980830
2980872
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSP
PLC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
120VAC
Voltage - Load
12 V ~ 300 V
12 V ~ 300 V
Load Current
1:00:00
1:00:00
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-