2980856
2980856
Obsolete
Description:  SSR RELAY SPST-NO 1A 12-300V
Manufacturer:  Phoenix Contact
Datasheet:   2980856 Datasheet
History Price: Obsolete
In Stock: 14400
2980856 vs 2982168
Part No
Series
PLC
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
110VDC
5VDC
Voltage - Load
12 V ~ 300 V
24 V ~ 253 V
Load Current
1:00:00
2:00:00
Termination Style
Spring Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
4-SIP