2981376
2981376
Active
Description:  UNIVERSAL SAFETY RELAY 2PDT 120V
Manufacturer:  Phoenix Contact
Datasheet:   2981376 Datasheet
History Price: $81.83
In Stock: 29200
2981376 vs 2981402
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
120VAC/DC
Contact Form
DPDT (2 Form C)
7PST-5NO/2NC (5 Form A, 2 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
10 ms
20 ms
Release Time
10 ms
20 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 55℃
Contact Material
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)