2981402
2981402
Last Time Buy
Description:  RELAY SAFETY 7PST 6A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2981402 Datasheet
History Price: $196.41
In Stock: 45600
2981402 vs 2981376
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
120VAC/DC
Contact Form
7PST-5NO/2NC (5 Form A, 2 Form B)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
10 ms
Release Time
20 ms
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 50℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)