Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2981444
2981444
Active
Safety Relays
Description:
RELAY SAFETY 6PST 6A 24V
Manufacturer:
Phoenix Contact
Datasheet:
2981444 Datasheet
History Price: $127.67
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2981444 vs 2986588
Part No
2981444
2986588
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
10 ms
50 ms
Release Time
10 ms
50 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Copper Nickel (AgCuNi)