2981457
2981457
Active
Description:  RELAY SAFETY 6PST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2981457 Datasheet
History Price: $121.12
In Stock: 11200
2981457 vs 2981677
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
5PST-4NO/1NC (4 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
10 ms
10 ms
Release Time
10 ms
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)