2981457
2981457
Active
Description:  RELAY SAFETY 6PST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2981457 Datasheet
History Price: $121.12
In Stock: 11200
2981457 vs 2986575
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
10 ms
50 ms
Release Time
10 ms
50 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Copper Nickel (AgCuNi)