2981473
2981473
Obsolete
Description:  RELAY SAFETY 6PST 6A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2981473 Datasheet
History Price: Obsolete
In Stock: 44000
2981473 vs 2981363
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
24VAC/DC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
-
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
10 ms
10 ms
Release Time
10 ms
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 50℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)