2981473
2981473
Obsolete
Description:  RELAY SAFETY 6PST 6A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2981473 Datasheet
History Price: Obsolete
In Stock: 44000
2981473 vs 2981839
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
24VAC/DC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
230VAC, 230VDC - Max
Features
-
Diode, Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
20.4 VAC/DC
Must Release Voltage
-
-
Operate Time
10 ms
15 ms
Release Time
10 ms
15 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)