2981538
2981538
Obsolete
Description:  RELAY SAFETY SPST X 4 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2981538 Datasheet
History Price: Obsolete
In Stock: 26000
2981538 vs 2981541
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A) x 4
4PST-NO (4 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Diode, Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
15 ms
15 ms
Release Time
12 ms
12 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)