Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2981538
2981538
Obsolete
Safety Relays
Description:
RELAY SAFETY SPST X 4 5A 24V
Manufacturer:
Phoenix Contact
Datasheet:
2981538 Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2981538 vs 2981677
Part No
2981538
2981677
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A) x 4
5PST-4NO/1NC (4 Form A, 1 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
15 ms
10 ms
Release Time
12 ms
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO)