2981541
2981541
Active
Description:  2 CHANNEL SPEED/DOWNTIME MON
Manufacturer:  Phoenix Contact
Datasheet:   2981541 Datasheet
History Price: $1792.79
In Stock: 42400
2981541 vs 2981952
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
4PST-NO (4 Form A)
6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
230VAC, 230VDC - Max
Features
Diode, Lighted Indicator
Lighted Indicator, Varistor
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
20.4 VAC/DC
Must Release Voltage
-
-
Operate Time
15 ms
20 ms
Release Time
12 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO)