2981952
2981952
Active
Description:  UNIVERSAL SAFETY RELAY
Manufacturer:  Phoenix Contact
Datasheet:   2981952 Datasheet
History Price: $136.39
In Stock: 23600
2981952 vs 2981473
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
120VAC/DC
Contact Form
6PST-5NO/1NC (5 Form A, 1 Form B)
6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
230VAC, 230VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
-
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
20.4 VAC/DC
-
Must Release Voltage
-
-
Operate Time
20 ms
10 ms
Release Time
20 ms
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)