Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
6PST-5NO/1NC (5 Form A, 1 Form B)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
230VAC, 230VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
20.4 VAC/DC
-
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi), Gold (Au)