2982168
2982168
Active
Description:  SSR RELAY SPST-NO 2A 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2982168 Datasheet
History Price: $47.97
In Stock: 45600
2982168 vs 2980665
Part No
Series
PLC-OSC
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
5VDC
12VDC
Voltage - Load
24 V ~ 253 V
12 V ~ 300 V
Load Current
2:00:00
1:00:00
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
4-SIP
-