2982236
2982236
Active
Description:  RELAY GEN PURPOSE SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2982236 Datasheet
History Price: $55.48
In Stock: 13600
2982236 vs 2987338
Part No
Series
PLC-RSC
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VAC/DC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
11 mA
17 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operating Temperature
6 ms
8 ms
Contact Material
15 ms
3 ms
Relay Type
-20℃ ~ 60℃
-40℃ ~ 85℃
Operate Time
-
Silver Tin Oxide (AgSnO)