2982605
2982605
Obsolete
Description:  SSR RELAY SPST-NO 50MA 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2982605 Datasheet
History Price: Obsolete
In Stock: 10400
2982605 vs 2980814
Part No
Series
PLC-SP
PLC-OSP
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
5VDC
Voltage - Load
3 V ~ 33 V
12 V ~ 300 V
Load Current
50 mA
1:00:00
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-