Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982605
2982605
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2982605 Datasheet
History Price: Obsolete
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982605 vs 2982663
Part No
2982605
2982663
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-SP
PLC-SC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
-
Voltage - Input
24VDC
24VDC
Voltage - Load
3 V ~ 33 V
-
Load Current
50 mA
50 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-