Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982663
2982663
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA
Manufacturer:
Phoenix Contact
Datasheet:
2982663 Datasheet
History Price: $65.826
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982663 vs 2980157
Part No
2982663
2980157
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-SC
PLC-OSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
-
DC
Voltage - Input
24VDC
5VDC
Voltage - Load
-
3 V ~ 33 V
Load Current
50 mA
3:00:00
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-