Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982676
2982676
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA
Manufacturer:
Phoenix Contact
Datasheet:
2982676 Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982676 vs 2982168
Part No
2982676
2982168
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
-
AC, Zero Cross
Voltage - Input
24VDC
5VDC
Voltage - Load
-
24 V ~ 253 V
Load Current
50 mA
2:00:00
Termination Style
Spring Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
4-SIP