2986575
2986575
Active
Description:  RELAY SAFETY DPST 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2986575 Datasheet
History Price: $185.5
In Stock: 5600
2986575 vs 2981677
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
5PST-4NO/1NC (4 Form A, 1 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
50 ms
10 ms
Release Time
50 ms
10 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Copper Nickel (AgCuNi)
Silver Tin Oxide (AgSnO)