2986957
2986957
Active
Description:  RELAY SAFETY DPST 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2986957 Datasheet
History Price: $231.33
In Stock: 38400
2986957 vs 2981732
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
5PST-4NO/1NC (4 Form A, 1 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Diode, Lighted Indicator, Resistor
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
50 ms
20 ms
Release Time
50 ms
0.3 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Copper Nickel (AgCuNi)
Silver Tin Oxide (AgSnO)