2987079
2987079
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987079 Datasheet
History Price: Obsolete
In Stock: 29200
2987079 vs 2987927
Part No
Series
PLC-RSP
REL-MR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
20 mA
17 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Spring Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
9 ms
Contact Material
11 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)