2987121
2987121
Obsolete
Description:  RELAY GEN PURPOSE DPDT 6A 72V
Manufacturer:  Phoenix Contact
Datasheet:   2987121 Datasheet
History Price: Obsolete
In Stock: 12000
2987121 vs 2987969
Part No
Series
PLC-RSP
REL-MR
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
72VDC
120VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
6 mA
7 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Mechanical Indicator, Test Button
Termination Style
Spring Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
12 ms
Contact Material
11 ms
8 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)