2987286
2987286
Active
Description:  RELAY GEN PURPOSE SPDT 10MA 60V
Manufacturer:  Phoenix Contact
Datasheet:   2987286 Datasheet
History Price: $37.656
In Stock: 21200
2987286 vs 2987040
Part No
Series
PLC-RSC
PLC-RSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
60VDC
72VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
3 mA
3 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
4 ms
Release Time
15 ms
4 ms
Operating Temperature
-25℃ ~ 55℃
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)