2987338
2987338
Active
Description:  REL-MR- 24DC/ 1ICT
Manufacturer:  Phoenix Contact
Datasheet:   2987338 Datasheet
History Price: $13.27
In Stock: 11200
2987338 vs 2982249
Part No
Series
REL-MR
PLC-RSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
17 mA
11 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
PC Pin
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
-
Must Release Voltage
-
-
Operating Temperature
8 ms
6 ms
Contact Material
3 ms
15 ms
Relay Type
-40℃ ~ 85℃
-20℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)