2987338
2987338
Active
Description:  REL-MR- 24DC/ 1ICT
Manufacturer:  Phoenix Contact
Datasheet:   2987338 Datasheet
History Price: $13.27
In Stock: 11200
2987338 vs 2987914
Part No
Series
REL-MR
REL-MR
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
230VAC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
17 mA
3.5 mA
Coil Type
Non Latching
Non Latching
Features
-
Mechanical Indicator, Test Button
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
-
Must Release Voltage
-
-
Operating Temperature
8 ms
-
Contact Material
3 ms
8 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)