2987891
2987891
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987891 Datasheet
History Price: $8.66
In Stock: 44000
2987891 vs 2980500
Part No
Series
REL-MR
PLC-RSC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VAC
230VAC/DC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
32 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator, Test Button
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
60 VAC/DC
Operating Temperature
12 ms
7 ms
Contact Material
8 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)