2987901
2987901
Active
Description:  RELAY GEN PURPOSE SPDT 16A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2987901 Datasheet
History Price: $9.23
In Stock: 10400
2987901 vs 2987985
Part No
Series
REL-MR
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
120VAC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
7 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
12 ms
9 ms
Contact Material
8 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)