2987930
2987930
Active
Description:  RELAY GEN PURPOSE SPDT 16A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2987930 Datasheet
History Price: $9.162
In Stock: 9600
2987930 vs 2987338
Part No
Series
REL-MR
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
230VAC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.5 mA
17 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Mechanical Indicator, Test Button
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operating Temperature
12 ms
8 ms
Contact Material
8 ms
3 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO)