2987930
2987930
Active
Description:  RELAY GEN PURPOSE SPDT 16A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2987930 Datasheet
History Price: $9.162
In Stock: 9600
2987930 vs 2987888
Part No
Series
REL-MR
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
230VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.5 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Diode, Lighted Indicator, Mechanical Indicator
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
12 ms
9 ms
Contact Material
8 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)