2987943
2987943
Active
Description:  RELAY GEN PURPOSE DPDT 8A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987943 Datasheet
History Price: $16.73
In Stock: 26000
2987943 vs 2987037
Part No
Series
REL-MR
PLC-RSP
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VDC
72VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
2.9 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Lighted Indicator, Socket Included
Termination Style
PC Pin
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
9 ms
8 ms
Contact Material
6 ms
11 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)