2987943
2987943
Active
Description:  RELAY GEN PURPOSE DPDT 8A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987943 Datasheet
History Price: $16.73
In Stock: 26000
2987943 vs 2987338
Part No
Series
REL-MR
REL-MR
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
17 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Mechanical Indicator, Test Button
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operating Temperature
9 ms
8 ms
Contact Material
6 ms
3 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)