2987943
2987943
Active
Description:  RELAY GEN PURPOSE DPDT 8A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987943 Datasheet
History Price: $16.73
In Stock: 26000
2987943 vs 2987891
Part No
Series
REL-MR
REL-MR
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
32 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Mechanical Indicator, Test Button
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
9 ms
12 ms
Contact Material
6 ms
8 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)