3RT10541AF36
3RT10541AF36
Active
Description:  CONTACTOR S6 115A 110-127VUC 3P
Manufacturer:  Siemens
History Price: $666.21
In Stock: 14000
3RT10541AF36 vs 3RT26281AF05
Manufacturer
Series
3RT1
SIRIUS
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110 ~ 127VAC/DC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
115 A
47.6 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
88 VAC
Contact Rating (Current)
-
-