Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RT10541AR36
3RT10541AR36
Active
Contactors (Electromechanical)
Description:
CONTACTOR S6 115A 440-480VUC 3P
Manufacturer:
Siemens
Datasheet:
3RT10541AR36 Datasheet
History Price: $700.91
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3RT10541AR36 vs 3RT26281BF45
Part No
3RT10541AR36
3RT26281BF45
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
440 ~ 480VAC/DC
110VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
115 A
47.6 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
88 VDC
Contact Rating (Current)
-
-