3RT10541AU36
3RT10541AU36
Active
Description:  CONTACTOR. 55KW/400V/AC-3
Manufacturer:  Siemens
History Price: $700.91
In Stock: 46000
3RT10541AU36 vs 3RT26361AL23
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240 ~ 277VAC/DC
230VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
115 A
72.2 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
195.5 VAC
Contact Rating (Current)
-
-