☰
3RT12656AF36
3RT12656AF36
Active
Description:  CONTACTOR VAC S10 265A 110-127V
Manufacturer:  Siemens
History Price: $2263.43
In Stock: 12240
3RT12656AF36 vs 3RT26271BB45
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Coil Voltage
110 ~ 127VAC/DC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
265 A
36 A
Features
1000VAC - Max
400VAC - Nom
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
19.2 VDC
Contact Rating (Current)
-
-