Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RT14666SP36
3RT14666SP36
Active
Contactors (Electromechanical)
Description:
CONTACT. AC1: 400A 2NO+2NC F-PLC
Manufacturer:
Siemens
Datasheet:
3RT14666SP36 Datasheet
History Price: $2003.71
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3RT14666SP36 vs 3RT26361NB35
Part No
3RT14666SP36
3RT26361NB35
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
200 ~ 277VAC/DC
20 ~ 33VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
400 A
72.2 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
-
Contact Rating (Current)
-
-