3RT14666SP36
3RT14666SP36
Active
Description:  CONTACT. AC1: 400A 2NO+2NC F-PLC
Manufacturer:  Siemens
History Price: $2003.71
In Stock: 28000
3RT14666SP36 vs 3RT26361NP35
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
200 ~ 277VAC/DC
175 ~ 280VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
400 A
72.2 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
-
Contact Rating (Current)
-
-