☰
3RT20161VB41
3RT20161VB41
Active
Description:  COUPLNG RELAY S00 9A 24VDC 1NO S
Manufacturer:  Siemens
History Price: $115.59
In Stock: 980
3RT20161VB41 vs 3RT26281BB45
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
9:00:00
47.6 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
20.4 VDC
19.2 VDC
Contact Rating (Current)
-
-