3RT20164BB42
3RT20164BB42
Active
Description:  CONTACTOR S00 9A 24VDC 1NC R LUG
Manufacturer:  Siemens
History Price: $99.12
In Stock: 800
3RT20164BB42 vs 3RT26361AF03
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
9:00:00
72.2 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
88 VAC
Contact Rating (Current)
-
-