3RT20242AP00
3RT20242AP00
Active
Description:  CONTACTOR S0 12A 230VAC 1NO/1NC
Manufacturer:  Siemens
History Price: $101.66
In Stock: 38400
3RT20242AP00 vs 3RT26281BB45
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
0:00:00
47.6 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
19.2 VDC
Contact Rating (Current)
-
-