Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RT20262EK60
3RT20262EK60
Active
Contactors (Electromechanical)
Description:
CONTACTOR.AC3:11KW 1NO+1NC 110V5
Manufacturer:
Siemens
Datasheet:
3RT20262EK60 Datasheet
History Price: $198.8
In Stock: 33760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3RT20262EK60 vs 3RT10666AU36
Part No
3RT20262EK60
3RT10666AU36
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
120VAC
240 ~ 277VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
25 A
300 A
Features
690VAC - Max
1000VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
96 VAC
-
Contact Rating (Current)
-
-