☰
3RT20262EK60
3RT20262EK60
Active
Description:  CONTACTOR.AC3:11KW 1NO+1NC 110V5
Manufacturer:  Siemens
History Price: $198.8
In Stock: 41720
3RT20262EK60 vs 3RT12666AB36
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
120VAC
23 ~ 26VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
25 A
300 A
Features
690VAC - Max
1000VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
96 VAC
-
Contact Rating (Current)
-
-