☰
3RT20272EP00
3RT20272EP00
Active
Description:  CONTACTOR.AC3:15KW 1NO+1NC AC230
Manufacturer:  Siemens
History Price: $255.22
In Stock: 37520
3RT20272EP00 vs 3RT26271BF45
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
110VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
32 A
36 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
88 VDC
Contact Rating (Current)
-
-