☰
3RT23262BB40
3RT23262BB40
Active
Description:  CONTACTOR RES S0 35A 24VDC 5NO/1
Manufacturer:  Siemens
History Price: $282.74
In Stock: 15920
3RT23262BB40 vs 3RT10541PP35
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
200 ~ 277VAC/DC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
40 A
115 A
Features
690VAC - Max
1000VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
-
Contact Rating (Current)
-
-