☰
3RT25262BB40
3RT25262BB40
Active
Description:  CONTACTOR S0 25A 24VDC 2NO/2NC S
Manufacturer:  Siemens
History Price: $312.92
In Stock: 46800
3RT25262BB40 vs 3RT26271BF45
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
110VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
3PST-NO (3 Form A)
Switching Voltage
25 A
36 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
88 VDC
Contact Rating (Current)
-
-