3RT26271AP05
3RT26271AP05
Active
Description:  CAP CONTACTOR 25KVAR 1NO+2NC 230
Manufacturer:  Siemens
History Price: $239.48
In Stock: 45600
3RT26271AP05 vs 3RT26371NF35
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
83 ~ 155VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
36 A
108 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
-
Contact Rating (Current)
-
-