3RT26271BF45
3RT26271BF45
Active
Description:  CAP CONTACTOR 25KVAR 1NO+2NC 110
Manufacturer:  Siemens
History Price: $339.41
In Stock: 44800
3RT26271BF45 vs 3RT26361AK65
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VDC
120VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
36 A
72.2 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
88 VDC
96 VAC
Contact Rating (Current)
-
-